MOSFET 2N-CH 30V 0.8A SOT363
MOSFET BVDSS: 25V~30V SOT363 T&R
MOSFET 2N-CH 30V 0.8A SOT363
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMN3401LDWQ-7TR-ND | DMN3401LDWQ-7 | DMN3401LDWQ-7 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |
| Transistor Grade / Operating Range | Automotive | ||
| Polarity | N-Channel; 2 N-Channel (Dual) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |