Dual N-channel enhancement mode MOSFET in SOT363 package for automotive applications, rated for 30V drain-source voltage and continuous drain currents of 0.68A at TA=70°C and 0.8A at TA=25°C, with on-resistance of 0.4Ω at VGS=10V and 0.7Ω at VGS=4.5V. AEC-Q101 qualified, PPAP capable, and manufactured in IATF16949:2016 certified facilities. Package is moisture-sensitive level 1 with 94V-0 flammability rating. Part is RoHS compliant and green compliant.
MOSFET 2N-CH 30V 0.8A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3401LDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |