DIODES Incorporated FET, MOSFET Arrays DMN3401LDW-7

Description
MOSFET 2N-CH 30V 0.8A SOT363
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 0.8A SOT363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN3401LDW-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3401LDW-7CT-ND
FET, MOSFET Arrays 31-DMN3401LDW-7CT-ND
MOSFET 2N-CH 30V 0.8A SOT363

MOSFET 2N-CH 30V 0.8A SOT363

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN3401LDW-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3401LDW-7TR-ND
FET, MOSFET Arrays 31-DMN3401LDW-7TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 800mA (Ta) 290mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 800mA (Ta) 290mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN3401LDW-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3401LDW-7DKR-ND
FET, MOSFET Arrays 31-DMN3401LDW-7DKR-ND
MOSFET 2N-CH 30V 0.8A SOT363

MOSFET 2N-CH 30V 0.8A SOT363

Buy Now Datasheet
Singapore, Singapore
30V 0.8A MOSFET Transistor
289-DMN3401LDW-7
30V 0.8A MOSFET Transistor 289-DMN3401LDW-7
MOSFET 2N-CH 30V 0.8A SOT363 Product overview: DMN3401LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3401LDW-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 0.8A SOT363 Product overview: DMN3401LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3401LDW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3401LDW-7 - 869003-DMN3401LDW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3401LDW-7
869003-DMN3401LDW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3401LDW-7 869003-DMN3401LDW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869003-DMN3401LDW-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 800mA (Ta) 290mW (Ta) Surface Mount SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: DMN3401 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869003-DMN3401LDW-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 800mA (Ta) 290mW (Ta) Surface Mount SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3401
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3401LDW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3401LDW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3401LDW-7
MOSFET 2N-CH 30V 0.8A SOT363

MOSFET 2N-CH 30V 0.8A SOT363

Supplier's Site
FET, MOSFET Arrays - DMN3401LDW-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN3401LDW-7
FET, MOSFET Arrays DMN3401LDW-7
MOSFET BVDSS: 25V-30V SOT363

MOSFET BVDSS: 25V-30V SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN3401LDW-7CT-ND 289-DMN3401LDW-7 869003-DMN3401LDW-7 DMN3401LDW-7 DMN3401LDW-7 DMN3401LDW-7
Product Name FET, MOSFET Arrays 30V 0.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3401LDW-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT3; SOT-363 6-TSSOP, SC-88, SOT-363
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

100V 120A MOSFET Transistor - 278-AUIRFP4110 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
9 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Through Hole
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details