Mosfet Array 2 N-Channel (Dual) 30V 800mA (Ta) 290mW (Ta) Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 30V 800mA (Ta) 290mW (Ta) Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 30V 800mA (Ta) 290mW (Ta) Surface Mount SOT-363
MOSFET BVDSS: 25V-30V SOT363
MOSFET 2N-CH 30V 0.8A SOT363
MOSFET, DUAL, N-CH, 30V, 0.8A
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN3401LDW-13DKR-ND | DMN3401LDW-13 | DMN3401LDW-13 | DMN3401LDW-13 | 28AK8575 |
| Product Name | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Dual, N-Ch, 30V, 0.8A Diodes Inc. |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | ||
| Polarity | N-Channel; 2 N-Channel (Dual) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 30 volts |