DIODES Incorporated FET, MOSFET Arrays DMN33D9LV-7A

Description
MOSFET 2N-CH 30V 0.35A SOT563
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 0.35A SOT563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN33D9LV-7ATR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN33D9LV-7ATR-ND
FET, MOSFET Arrays 31-DMN33D9LV-7ATR-ND
MOSFET 2N-CH 30V 0.35A SOT563

MOSFET 2N-CH 30V 0.35A SOT563

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN33D9LV-7ACT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN33D9LV-7ACT-ND
FET, MOSFET Arrays 31-DMN33D9LV-7ACT-ND
MOSFET 2N-CH 30V 0.35A SOT563

MOSFET 2N-CH 30V 0.35A SOT563

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN33D9LV-7ADKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN33D9LV-7ADKR-ND
FET, MOSFET Arrays 31-DMN33D9LV-7ADKR-ND
MOSFET 2N-CH 30V 0.35A SOT563

MOSFET 2N-CH 30V 0.35A SOT563

Buy Now Datasheet
Singapore, Singapore
30V 0.35A MOSFET Transistor
289-DMN33D9LV-7A
30V 0.35A MOSFET Transistor 289-DMN33D9LV-7A
MOSFET 2N-CH 30V 0.35A SOT563 Product overview: DMN33D9LV-7A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN33D9LV-7A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 0.35A SOT563 Product overview: DMN33D9LV-7A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN33D9LV-7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 991193-DMN33D9LV-7A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
991193-DMN33D9LV-7A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 991193-DMN33D9LV-7A
Win Source Part Number: 991193-DMN33D9LV-7A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 350mA (Ta) Rds On (Max) @ Id, Vgs: 2.4Ohm @ 250mA, 10V Vgs(th) (Max) @ Id: 1.4V @ 100µA Power - Max: 430mW (Ta) Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Gate Charge (Qg) (Max) @ Vgs: 1.23nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 48pF @ 5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMN33D9LV-7ATR

Win Source Part Number: 991193-DMN33D9LV-7A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 350mA (Ta)
Rds On (Max) @ Id, Vgs: 2.4Ohm @ 250mA, 10V
Vgs(th) (Max) @ Id: 1.4V @ 100µA
Power - Max: 430mW (Ta)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Gate Charge (Qg) (Max) @ Vgs: 1.23nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 48pF @ 5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-DMN33D9LV-7ATR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN33D9LV-7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN33D9LV-7A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN33D9LV-7A
MOSFET 2N-CH 30V 0.35A SOT563

MOSFET 2N-CH 30V 0.35A SOT563

Supplier's Site
Mosfet, Dual N-Ch, 0.35A, 30V, 150Deg C Rohs Compliant Diodes Inc. - 68AH9546 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 0.35A, 30V, 150Deg C Rohs Compliant Diodes Inc.
68AH9546
Mosfet, Dual N-Ch, 0.35A, 30V, 150Deg C Rohs Compliant Diodes Inc. 68AH9546
MOSFET, DUAL N-CH, 0.35A, 30V, 150DEG C ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 0.35A, 30V, 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN33D9LV-7ATR-ND 289-DMN33D9LV-7A 991193-DMN33D9LV-7A DMN33D9LV-7A 68AH9546
Product Name FET, MOSFET Arrays 30V 0.35A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 0.35A, 30V, 150Deg C Rohs Compliant Diodes Inc.
Package Type SOT-563, SOT-666 Tape & Reel (TR) SOT3 TO-3
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKQ200N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers