MOSFET 2N-CH 30V 0.35A SOT563
MOSFET 2N-CH 30V 0.35A SOT563
MOSFET 2N-CH 30V 0.35A SOT563
MOSFET 2N-CH 30V 0.35A SOT563
MOSFET BVDSS: 25V~30V SOT563 T&R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN33D9LV-7TR-ND | DMN33D9LV-7 | DMN33D9LV-7 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 | SOT-563, SOT-666 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Polarity | N-Channel; 2 N-Channel (Dual) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |