Win Source Part Number: 1376889-DMN33D8LV-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: DMN33
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 350mA (Ta)
Rds On (Max) @ Id, Vgs: 2.4Ohm @ 250mA, 10V
Vgs(th) (Max) @ Id: 1.5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs: 1.23nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 48pF @ 5V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
ECCN: EAR99
Power - Max: 430mW (Ta)
Configuration: 2 N-Channel (Dual)
MOSFET 2N-CH 30V 0.35A SOT563
MOSFET 2N-CH 30V 0.35A SOT563
MOSFET 2N-CH 30V 0.35A SOT563
MOSFET 2N-CH 30V 0.35A SOT563 Product overview: DMN33D8LV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN33D8LV-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 25V~30V SOT563 T&R
MOSFET 2N-CH 30V 0.35A SOT563
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1376889-DMN33D8LV-7 | 31-DMN33D8LV-7TR-ND | 289-DMN33D8LV-7 | DMN33D8LV-7 | DMN33D8LV-7 | DMN33D8LV-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | FET, MOSFET Arrays | 30V 0.35A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | SOT-563, SOT-666 | Tape & Reel (TR) | SOT-563, SOT-666 | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts |