DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN33D8LT-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324640-DMN33D8LT-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 115mA Rds On (Max) @ Id, Vgs: 5Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.5V @ 100µA Power Dissipation (Max): 240mW Supplier Device Package: SOT-523 Gate Charge (Qg) (Max) @ Vgs: 0.55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 48 pF @ 5 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-523 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Base Product Number: DMN33 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324640-DMN33D8LT-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 115mA Rds On (Max) @ Id, Vgs: 5Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.5V @ 100µA Power Dissipation (Max): 240mW Supplier Device Package: SOT-523 Gate Charge (Qg) (Max) @ Vgs: 0.55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 48 pF @ 5 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-523 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Base Product Number: DMN33 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324640-DMN33D8LT-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324640-DMN33D8LT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324640-DMN33D8LT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324640-DMN33D8LT-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 115mA Rds On (Max) @ Id, Vgs: 5Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.5V @ 100µA Power Dissipation (Max): 240mW Supplier Device Package: SOT-523 Gate Charge (Qg) (Max) @ Vgs: 0.55 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 48 pF @ 5 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-523 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Base Product Number: DMN33 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324640-DMN33D8LT-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 115mA
Rds On (Max) @ Id, Vgs: 5Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id: 1.5V @ 100µA
Power Dissipation (Max): 240mW
Supplier Device Package: SOT-523
Gate Charge (Qg) (Max) @ Vgs: 0.55 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 48 pF @ 5 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-523
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Base Product Number: DMN33
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN33D8LT-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN33D8LT-7TR-ND
Single FETs, MOSFETs 31-DMN33D8LT-7TR-ND
N-Channel 30V 115mA (Ta) 240mW (Ta) Surface Mount SOT-523

N-Channel 30V 115mA (Ta) 240mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN33D8LT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN33D8LT-7DKR-ND
Single FETs, MOSFETs 31-DMN33D8LT-7DKR-ND
MOSFET N-CH 30V 115MA SOT523

MOSFET N-CH 30V 115MA SOT523

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN33D8LT-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN33D8LT-7CT-ND
Single FETs, MOSFETs 31-DMN33D8LT-7CT-ND
MOSFET N-CH 30V 115MA SOT523

MOSFET N-CH 30V 115MA SOT523

Buy Now Datasheet
Singapore, Singapore
30V 115MA MOSFET Transistor
278-DMN33D8LT-7
30V 115MA MOSFET Transistor 278-DMN33D8LT-7
MOSFET N-CH 30V 115MA SOT523 Product overview: DMN33D8LT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN33D8LT-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 115MA SOT523 Product overview: DMN33D8LT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN33D8LT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 30V 0.115A - 233-DMN33D8LT-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 0.115A
233-DMN33D8LT-7
MOSFET N-CH 30V 0.115A 233-DMN33D8LT-7
MOSFET N-CH 30V 0.115A

MOSFET N-CH 30V 0.115A

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN33D8LT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN33D8LT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN33D8LT-7
MOSFET N-CH 30V 115MA SOT523

MOSFET N-CH 30V 115MA SOT523

Supplier's Site
Mosfet, N-Ch, 30V, 0.115A, Sot-523 Rohs Compliant Diodes Inc. - 32AK9132 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.115A, Sot-523 Rohs Compliant Diodes Inc.
32AK9132
Mosfet, N-Ch, 30V, 0.115A, Sot-523 Rohs Compliant Diodes Inc. 32AK9132
MOSFET, N-CH, 30V, 0.115A, SOT-523 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.115A, SOT-523 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN33D8LT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN33D8LT-7
Single FETs, MOSFETs DMN33D8LT-7
MOSFET N-CH 30V 115MA SOT523

MOSFET N-CH 30V 115MA SOT523

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324640-DMN33D8LT-7 31-DMN33D8LT-7TR-ND 278-DMN33D8LT-7 233-DMN33D8LT-7 DMN33D8LT-7 32AK9132 DMN33D8LT-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 30V 115MA MOSFET Transistor MOSFET N-CH 30V 0.115A Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 0.115A, Sot-523 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 240 milliwatts 300 milliwatts 240 milliwatts 240 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-523 SOT-523 Tape & Reel (TR) Surface Mount TO-3 SOT-523
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details