Win Source Part Number: 1354104-DMN33D8LT-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-523
Supplier Device Package: SOT-523
Base Product Number: DMN33
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 115mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Rds On (Max) @ Id, Vgs: 5Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id: 1.5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs: 0.55 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 48 pF @ 5 V
Power Dissipation (Max): 240mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET N-CH 30V 115MA SOT523 Product overview: DMN33D8LT-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN33D8LT-13 can be used for catalog matching and distributor lookup.
N-Channel 30V 115mA (Ta) 240mW (Ta) Surface Mount SOT-523
N-Channel 30V 115mA (Ta) 240mW (Ta) Surface Mount SOT-523
N-Channel 30V 115mA (Ta) 240mW (Ta) Surface Mount SOT-523
MOSFET, N-CH, 30V, 0.115A, SOT-523 ROHS COMPLIANT: YES
MOSFET 33V Dual N-Ch Enh 20Vgss 115mA 240mW
MOSFET N-CH 30V 115MA SOT523
MOSFET N-CH 30V 115MA SOT523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1354104-DMN33D8LT-13 | 278-DMN33D8LT-13 | DMN33D8LT-13DITR-ND | 32AK9131 | DMN33D8LT-13 | DMN33D8LT-13 | DMN33D8LT-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 30V 115MA MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 0.115A, Sot-523 Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 240 milliwatts | 300 milliwatts | 240 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | Tape & Reel (TR) | SOT-523 | TO-3 | SOT-523 | SOT-523 | |
| MOSFET Operating Mode | Enhancement |