DIODES Incorporated 30V 0.25A MOSFET Transistor DMN33D8LDW-7

Description
MOSFET 2N-CH 30V 0.25A SOT363 Product overview: DMN33D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN33D8LDW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 0.25A SOT363 Product overview: DMN33D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN33D8LDW-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.25A MOSFET Transistor
289-DMN33D8LDW-7
30V 0.25A MOSFET Transistor 289-DMN33D8LDW-7
MOSFET 2N-CH 30V 0.25A SOT363 Product overview: DMN33D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN33D8LDW-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 0.25A SOT363 Product overview: DMN33D8LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN33D8LDW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN33D8LDW-7 - 1033766-DMN33D8LDW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN33D8LDW-7
1033766-DMN33D8LDW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN33D8LDW-7 1033766-DMN33D8LDW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033766-DMN33D8LDW-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.23nC @ 10V Max Input Capacitance: 48pF @ 5V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033766-DMN33D8LDW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 350mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 250mA
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Gate Charge: 1.23nC @ 10V
Max Input Capacitance: 48pF @ 5V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - DMN33D8LDW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN33D8LDW-7DITR-ND
FET, MOSFET Arrays DMN33D8LDW-7DITR-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 350mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 350mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN33D8LDW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN33D8LDW-7DICT-ND
FET, MOSFET Arrays DMN33D8LDW-7DICT-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 350mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 350mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN33D8LDW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN33D8LDW-7DIDKR-ND
FET, MOSFET Arrays DMN33D8LDW-7DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 350mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 350mW Surface Mount SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN33D8LDW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN33D8LDW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN33D8LDW-7
MOSFET 2N-CH 30V 0.25A SOT363

MOSFET 2N-CH 30V 0.25A SOT363

Supplier's Site
FET, MOSFET Arrays - DMN33D8LDW-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN33D8LDW-7
FET, MOSFET Arrays DMN33D8LDW-7
MOSFET 2N-CH 30V 0.25A

MOSFET 2N-CH 30V 0.25A

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, 0.25A, 0.35W; Transistor Polarity Diodes Inc. - 39AH6595 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 0.25A, 0.35W; Transistor Polarity Diodes Inc.
39AH6595
Mosfet, Dual N-Ch, 30V, 0.25A, 0.35W; Transistor Polarity Diodes Inc. 39AH6595
MOSFET, DUAL N-CH, 30V, 0.25A, 0.35W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:250mA; On Resistance Rds(on):2.4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 0.25A, 0.35W; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:250mA; On Resistance Rds(on):2.4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 33V Dual N-Ch Enh 30Vgss 250mA 0.35W

MOSFET 33V Dual N-Ch Enh 30Vgss 250mA 0.35W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN33D8LDW-7 1033766-DMN33D8LDW-7 DMN33D8LDW-7DITR-ND DMN33D8LDW-7 DMN33D8LDW-7 39AH6595 DMN33D8LDW-7
Product Name 30V 0.25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN33D8LDW-7 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual N-Ch, 30V, 0.25A, 0.35W; Transistor Polarity Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFS4115TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers