Mosfet Array 2 N-Channel (Dual) 30V 250mA 350mW Surface Mount SOT-363
MOSFET 33V Dual N-Ch Enh 30Vgss 250mA 0.35W
MOSFET 2N-CH 30V 0.25A SOT363
MOSFET 2N-CH 30V 0.25A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN33D8LDW-13-ND | DMN33D8LDW-13 | DMN33D8LDW-13 | DMN33D8LDW-13 |
| Product Name | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |