DIODES Incorporated Single FETs, MOSFETs DMN3300U-7

Description
N-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3300U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3300U-7DICT-ND
Single FETs, MOSFETs DMN3300U-7DICT-ND
N-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3300U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3300U-7DITR-ND
Single FETs, MOSFETs DMN3300U-7DITR-ND
N-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3300U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3300U-7DIDKR-ND
Single FETs, MOSFETs DMN3300U-7DIDKR-ND
N-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount SOT-23-3

N-Channel 30V 2A (Ta) 700mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3300U-7 - 080578-DMN3300U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3300U-7
080578-DMN3300U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3300U-7 080578-DMN3300U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080578-DMN3300U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 700mW (Ta) Family Name: DMN3300U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 193pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 150 mOhm @ 4.5A, 4.5V Alternative Parts (Cross-Reference): SSM3K01F; SSM3K01F(T5LSONY); SSM3K01F(TE85,F); Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080578-DMN3300U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 700mW (Ta)
Family Name: DMN3300U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 193pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 4.5A, 4.5V
Alternative Parts (Cross-Reference): SSM3K01F; SSM3K01F(T5LSONY); SSM3K01F(TE85,F);
Introduction Date: December 12, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 2A SOT23 MOSFET Transistor
278-DMN3300U-7
30V 2A SOT23 MOSFET Transistor 278-DMN3300U-7
MOSFET N-CH 30V 2A SOT23-3 Product overview: DMN3300U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3300U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2A SOT23-3 Product overview: DMN3300U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3300U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3300U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3300U-7
Single FETs, MOSFETs DMN3300U-7
MOSFET N-CH 30V 2A SOT23-3

MOSFET N-CH 30V 2A SOT23-3

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 1.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8574 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 1.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK8574
Mosfet, N-Ch, 30V, 1.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK8574
MOSFET, N-CH, 30V, 1.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 1.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600mW 30Vdss

MOSFET 600mW 30Vdss

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3300U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3300U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3300U-7
MOSFET N-CH 30V 2A SOT23-3

MOSFET N-CH 30V 2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN3300U-7DICT-ND 080578-DMN3300U-7 278-DMN3300U-7 DMN3300U-7 28AK8574 DMN3300U-7 DMN3300U-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3300U-7 30V 2A SOT23 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 30V, 1.5A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 30 volts 30 volts 30 volts
PD 700 milliwatts 600 milliwatts 700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data