DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D4SDW-7 DMN32D4SDW-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869002-DMN32D4SDW-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: DMN32 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN32D4SDW-7DIDKR, DMN32D4SDW-7DICT, DMN32D4SDW-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869002-DMN32D4SDW-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: DMN32 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN32D4SDW-7DIDKR, DMN32D4SDW-7DICT, DMN32D4SDW-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D4SDW-7 - 869002-DMN32D4SDW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D4SDW-7
869002-DMN32D4SDW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D4SDW-7 869002-DMN32D4SDW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869002-DMN32D4SDW-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: DMN32 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN32D4SDW-7DIDKR, DMN32D4SDW-7DICT, DMN32D4SDW-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869002-DMN32D4SDW-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN32
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN32D4SDW-7DIDKR, DMN32D4SDW-7DICT, DMN32D4SDW-7DITR

Buy Now Datasheet
FET, MOSFET Arrays - DMN32D4SDW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN32D4SDW-7DIDKR-ND
FET, MOSFET Arrays DMN32D4SDW-7DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN32D4SDW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN32D4SDW-7DICT-ND
FET, MOSFET Arrays DMN32D4SDW-7DICT-ND
Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN32D4SDW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN32D4SDW-7DITR-ND
FET, MOSFET Arrays DMN32D4SDW-7DITR-ND
Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 650mA 290mW Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
30V 0.65A MOSFET Transistor
289-DMN32D4SDW-7
30V 0.65A MOSFET Transistor 289-DMN32D4SDW-7
MOSFET 2N-CH 30V 0.65A SOT363 Product overview: DMN32D4SDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.65A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN32D4SDW-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 0.65A SOT363 Product overview: DMN32D4SDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.65A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN32D4SDW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMN32D4SDW-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN32D4SDW-7
FET, MOSFET Arrays DMN32D4SDW-7
MOSFET 2N-CH 30V 0.65A SOT363

MOSFET 2N-CH 30V 0.65A SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh Mode 20Vgs 50pF 0.6nC

MOSFET 30V N-Ch Enh Mode 20Vgs 50pF 0.6nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN32D4SDW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN32D4SDW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN32D4SDW-7
MOSFET 2N-CH 30V 0.65A SOT363

MOSFET 2N-CH 30V 0.65A SOT363

Supplier's Site
Mosfet, Dual, N-Ch, 30V, 0.65A Rohs Compliant Diodes Inc. - 28AK8572 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 30V, 0.65A Rohs Compliant Diodes Inc.
28AK8572
Mosfet, Dual, N-Ch, 30V, 0.65A Rohs Compliant Diodes Inc. 28AK8572
MOSFET, DUAL, N-CH, 30V, 0.65A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 30V, 0.65A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869002-DMN32D4SDW-7 DMN32D4SDW-7DIDKR-ND 289-DMN32D4SDW-7 DMN32D4SDW-7 DMN32D4SDW-7 DMN32D4SDW-7 28AK8572
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D4SDW-7 FET, MOSFET Arrays 30V 0.65A MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual, N-Ch, 30V, 0.65A Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-363 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers