Manufacturer: Diodes Incorporated
Win Source Part Number: 1033765-DMN32D2LV-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 400mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 400mA
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 39pF @ 3V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 100mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 30V 0.4A SOT563 Product overview: DMN32D2LV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN32D2LV-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 0.4A SOT563
MOSFET 2N-CH 30V 0.4A SOT-563
Dual N-Channel 30 V 2.2 Ohm 450 mW Silicon Surface Mount Mosfet - SOT-563
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1033765-DMN32D2LV-7 | 289-DMN32D2LV-7 | DMN32D2LV-7 | DMN32D2LV-7 | DMN32D2LV-7 | 233-DMN32D2LV-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D2LV-7 | 30V 0.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET | Dual N-Channel 30 V 2.2 Ohm 450 mW Silicon Surface Mount Mosfet - SOT-563 |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | ||
| PD | 400 milliwatts | 450 milliwatts | 400 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT-563 | Tape & Reel (TR) | SOT-563, SOT-666 |