DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D2LFB4-7 DMN32D2LFB4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 084240-DMN32D2LFB4-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 39pF @ 3V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 100mA, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 084240-DMN32D2LFB4-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 39pF @ 3V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 100mA, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D2LFB4-7 - 084240-DMN32D2LFB4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D2LFB4-7
084240-DMN32D2LFB4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D2LFB4-7 084240-DMN32D2LFB4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 084240-DMN32D2LFB4-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 39pF @ 3V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 100mA, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 084240-DMN32D2LFB4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 39pF @ 3V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 100mA, 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 300MA MOSFET Transistor
278-DMN32D2LFB4-7
30V 300MA MOSFET Transistor 278-DMN32D2LFB4-7
MOSFET N-CH 30V 300MA 3DFN Product overview: DMN32D2LFB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN32D2LFB4-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 300MA 3DFN Product overview: DMN32D2LFB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN32D2LFB4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN32D2LFB4DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN32D2LFB4DITR-ND
Single FETs, MOSFETs DMN32D2LFB4DITR-ND
N-Channel 30V 300mA (Ta) 350mW (Ta) Surface Mount X2-DFN1006-3

N-Channel 30V 300mA (Ta) 350mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN32D2LFB4DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN32D2LFB4DICT-ND
Single FETs, MOSFETs DMN32D2LFB4DICT-ND
N-Channel 30V 300mA (Ta) 350mW (Ta) Surface Mount X2-DFN1006-3

N-Channel 30V 300mA (Ta) 350mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN32D2LFB4DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN32D2LFB4DIDKR-ND
Single FETs, MOSFETs DMN32D2LFB4DIDKR-ND
N-Channel 30V 300mA (Ta) 350mW (Ta) Surface Mount X2-DFN1006-3

N-Channel 30V 300mA (Ta) 350mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN32D2LFB4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN32D2LFB4-7
Single FETs, MOSFETs DMN32D2LFB4-7
MOSFET N-CH 30V 300MA 3DFN

MOSFET N-CH 30V 300MA 3DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 0.3A, X2-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8570 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.3A, X2-Dfn1006 Rohs Compliant Diodes Inc.
28AK8570
Mosfet, N-Ch, 30V, 0.3A, X2-Dfn1006 Rohs Compliant Diodes Inc. 28AK8570
MOSFET, N-CH, 30V, 0.3A, X2-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.3A, X2-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN32D2LFB4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN32D2LFB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN32D2LFB4-7
MOSFET N-CH 30V 300MA 3DFN

MOSFET N-CH 30V 300MA 3DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 350mW 30Vdss

MOSFET 350mW 30Vdss

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 084240-DMN32D2LFB4-7 278-DMN32D2LFB4-7 DMN32D2LFB4DITR-ND DMN32D2LFB4-7 28AK8570 DMN32D2LFB4-7 DMN32D2LFB4-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN32D2LFB4-7 30V 300MA MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 0.3A, X2-Dfn1006 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; X2-DFN1006-3 Tape & Reel (TR) 3-XFDFN 3-XFDFN TO-3 3-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

50V 3A MOSFET Transistor - 289-AUIRF7103QTR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts
PD 2400 milliwatts
View Details
8 suppliers