The DMN32D0LVQ is a dual N-channel enhancement mode MOSFET in an SOT563 package, designed for automotive power management applications. It has a drain-source voltage rating of 30V, a continuous drain current of 0.68A, and a maximum power dissipation of 480mW. The device features a low on-resistance of 1.5Ω at VGS = 2.5V and a gate threshold voltage range of 0.6V to 1.2V. It is AEC-Q101 qualified, PPAP capable, and manufactured in IATF16949 certified facilities. The package is lead-free, RoHS compliant, and rated as a "Green" device with UL 94V-0 flammability classification. Thermal resistance is 261°C/W, and operating temperature ranges from -55°C to +150°C.
MOSFET 2N-CH 30V 0.68A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN32D0LVQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |