DIODES Incorporated FET, MOSFET Arrays DMN3270UVT-7

Description
MOSFET 2N-CH 30V 1.6A TSOT26
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 1.6A TSOT26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN3270UVT-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3270UVT-7CT-ND
FET, MOSFET Arrays 31-DMN3270UVT-7CT-ND
MOSFET 2N-CH 30V 1.6A TSOT26

MOSFET 2N-CH 30V 1.6A TSOT26

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN3270UVT-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3270UVT-7TR-ND
FET, MOSFET Arrays 31-DMN3270UVT-7TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 1.6A (Ta) 760mW (Ta) Surface Mount TSOT-23

Mosfet Array 2 N-Channel (Dual) 30V 1.6A (Ta) 760mW (Ta) Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN3270UVT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3270UVT-7DKR-ND
FET, MOSFET Arrays 31-DMN3270UVT-7DKR-ND
MOSFET 2N-CH 30V 1.6A TSOT26

MOSFET 2N-CH 30V 1.6A TSOT26

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3270UVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3270UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3270UVT-7
MOSFET 2N-CH 30V 1.6A TSOT26

MOSFET 2N-CH 30V 1.6A TSOT26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN3270UVT-7CT-ND DMN3270UVT-7 DMN3270UVT-7
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details