DIODES Incorporated 30V 350MA MOSFET Transistor DMN31D6UT-7

Description
MOSFET N-CH 30V 350MA SOT523 Product overview: DMN31D6UT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D6UT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 350MA SOT523 Product overview: DMN31D6UT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D6UT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 350MA MOSFET Transistor
278-DMN31D6UT-7
30V 350MA MOSFET Transistor 278-DMN31D6UT-7
MOSFET N-CH 30V 350MA SOT523 Product overview: DMN31D6UT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D6UT-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 350MA SOT523 Product overview: DMN31D6UT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D6UT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324078-DMN31D6UT-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324078-DMN31D6UT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324078-DMN31D6UT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324078-DMN31D6UT-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 350mA Rds On (Max) @ Id, Vgs: 1.5Ohm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1.4V @ 250µA Power Dissipation (Max): 320mW Supplier Device Package: SOT-523 Gate Charge (Qg) (Max) @ Vgs: 0.35 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 13.6 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-523 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Base Product Number: DMN31 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324078-DMN31D6UT-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 350mA
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power Dissipation (Max): 320mW
Supplier Device Package: SOT-523
Gate Charge (Qg) (Max) @ Vgs: 0.35 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 13.6 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-523
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Base Product Number: DMN31
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN31D6UT-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN31D6UT-7CT-ND
Single FETs, MOSFETs 31-DMN31D6UT-7CT-ND
MOSFET N-CH 30V 350MA SOT523

MOSFET N-CH 30V 350MA SOT523

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN31D6UT-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN31D6UT-7TR-ND
Single FETs, MOSFETs 31-DMN31D6UT-7TR-ND
N-Channel 30V 350mA (Ta) 320mW Surface Mount SOT-523

N-Channel 30V 350mA (Ta) 320mW Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN31D6UT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN31D6UT-7DKR-ND
Single FETs, MOSFETs 31-DMN31D6UT-7DKR-ND
MOSFET N-CH 30V 350MA SOT523

MOSFET N-CH 30V 350MA SOT523

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 25V-30V

MOSFET MOSFETBVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN31D6UT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN31D6UT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN31D6UT-7
MOSFET N-CH 30V 350MA SOT523

MOSFET N-CH 30V 350MA SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMN31D6UT-7 1324078-DMN31D6UT-7 31-DMN31D6UT-7CT-ND DMN31D6UT-7 DMN31D6UT-7
Product Name 30V 350MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 320 milliwatts 320 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details