N-Channel 30V 350mA (Ta) 320mW Surface Mount SOT-523
MOSFET N-CH 30V 350MA SOT523
MOSFET N-CH 30V 350MA SOT523
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN31D6UT-13-ND | DMN31D6UT-13 | DMN31D6UT-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT-523 | SOT-523 | SOT-523 |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |