DMN31D5UWQ-13 is a 30V N-channel enhancement mode MOSFET in an SOT323 package, designed for high-efficiency power management and automotive applications. It features a maximum continuous drain current of 0.3A at TA = +25°C, a gate-source voltage rating of ±12V, and a thermal resistance of 297°C/W when mounted with 2oz copper thermal bias. The device is AEC-Q101 qualified, RoHS compliant, and packaged in tape and reel with 10,000 units per reel. The SOT323 package measures 2.15mm x 2.10mm x 0.95mm (D x E x A2).
MOSFET BVDSS: 25V~30V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN31D5UWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |