The DMN31D5UW-13 is a 30V N-channel enhancement mode MOSFET in an SOT323 package, designed for high-efficiency power-management and switching applications. It has a maximum continuous drain current of 0.3A at TA = +25°C and a maximum on-resistance of 2.0Ω at VGS = 2.5V. The device features low input capacitance, fast switching speed, and is rated for operation from -55°C to +150°C. It is fully RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. The part is supplied in a 10,000-piece tape and reel packaging. Thermal resistance is 297°C/W when mounted on a 2oz copper FR-4 board with a 1-inch square thermal pad. It is qualified to AEC-Q200 for automotive applications.
MOSFET BVDSS: 25V~30V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN31D5UW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |