DIODES Incorporated 30V 220MA MOSFET Transistor DMN31D5UFZ-7B

Description
MOSFET N-CH 30V 220MA 3DFN Product overview: DMN31D5UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 220MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 220MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D5UFZ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 220MA 3DFN Product overview: DMN31D5UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 220MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 220MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D5UFZ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 220MA MOSFET Transistor
278-DMN31D5UFZ-7B
30V 220MA MOSFET Transistor 278-DMN31D5UFZ-7B
MOSFET N-CH 30V 220MA 3DFN Product overview: DMN31D5UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 220MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 220MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D5UFZ-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 220MA 3DFN Product overview: DMN31D5UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 220MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 220MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D5UFZ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMN31D5UFZ-7B - 800860-DMN31D5UFZ-7B - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN31D5UFZ-7B
800860-DMN31D5UFZ-7B
FETs - Single - DMN31D5UFZ-7B 800860-DMN31D5UFZ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 800860-DMN31D5UFZ-7B Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: X2-DFN0606-3 Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 393mW Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.5Ohm at 100mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 0.35nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 22.2pF at 15V Current - Continuous Drain (Id) at 25°C: 220mA Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±12V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800860-DMN31D5UFZ-7B
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: X2-DFN0606-3
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 393mW
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.5Ohm at 100mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 0.35nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 22.2pF at 15V
Current - Continuous Drain (Id) at 25°C: 220mA
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±12V

Buy Now
Single FETs, MOSFETs - DMN31D5UFZ-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN31D5UFZ-7BDICT-ND
Single FETs, MOSFETs DMN31D5UFZ-7BDICT-ND
N-Channel 30V 220mA (Ta) 393mW (Ta) Surface Mount X2-DFN0606-3

N-Channel 30V 220mA (Ta) 393mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN31D5UFZ-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN31D5UFZ-7BDITR-ND
Single FETs, MOSFETs DMN31D5UFZ-7BDITR-ND
N-Channel 30V 220mA (Ta) 393mW (Ta) Surface Mount X2-DFN0606-3

N-Channel 30V 220mA (Ta) 393mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN31D5UFZ-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN31D5UFZ-7BDIDKR-ND
Single FETs, MOSFETs DMN31D5UFZ-7BDIDKR-ND
N-Channel 30V 220mA (Ta) 393mW (Ta) Surface Mount X2-DFN0606-3

N-Channel 30V 220mA (Ta) 393mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh Mode FET 12Vgss 1.05W

MOSFET 30V N-Ch Enh Mode FET 12Vgss 1.05W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN31D5UFZ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN31D5UFZ-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN31D5UFZ-7B
MOSFET N-CH 30V 220MA 3DFN

MOSFET N-CH 30V 220MA 3DFN

Supplier's Site
Mosfet, N-Ch, 30V, 0.22A, X2-Dfn0603 Rohs Compliant Diodes Inc. - 28AK8563 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.22A, X2-Dfn0603 Rohs Compliant Diodes Inc.
28AK8563
Mosfet, N-Ch, 30V, 0.22A, X2-Dfn0603 Rohs Compliant Diodes Inc. 28AK8563
MOSFET, N-CH, 30V, 0.22A, X2-DFN0603 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.22A, X2-DFN0603 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMN31D5UFZ-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN31D5UFZ-7B
Single FETs, MOSFETs DMN31D5UFZ-7B
MOSFET N-CH 30V 220MA 3DFN

MOSFET N-CH 30V 220MA 3DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN31D5UFZ-7B 800860-DMN31D5UFZ-7B DMN31D5UFZ-7BDICT-ND DMN31D5UFZ-7B DMN31D5UFZ-7B 28AK8563 DMN31D5UFZ-7B
Product Name 30V 220MA MOSFET Transistor FETs - Single - DMN31D5UFZ-7B Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 0.22A, X2-Dfn0603 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 393 milliwatts 393 milliwatts 393 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data