DIODES Incorporated 25V 30V MOSFET Transistor DMN31D5UFO-7B

Description
MOSFET BVDSS: 25V~30V X2-DFN0604 Product overview: DMN31D5UFO-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D5UFO-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET BVDSS: 25V~30V X2-DFN0604 Product overview: DMN31D5UFO-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D5UFO-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 30V MOSFET Transistor
278-DMN31D5UFO-7B
25V 30V MOSFET Transistor 278-DMN31D5UFO-7B
MOSFET BVDSS: 25V~30V X2-DFN0604 Product overview: DMN31D5UFO-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D5UFO-7B can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 25V~30V X2-DFN0604 Product overview: DMN31D5UFO-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN31D5UFO-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055768-DMN31D5UFO-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055768-DMN31D5UFO-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055768-DMN31D5UFO-7B
Win Source Part Number: 1055768-DMN31D5UFO-7 B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 410mA (Ta) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 380mW (Ta) Package / Case: 3-XFDFN Supplier Device Package: X2-DFN0604-3 Gate Charge (Qg) (Max) @ Vgs: 0.38 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 22.6 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN31D5UFO-7BDMN31D5 UFO7B; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMN31D5UFO-7BTR Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 1055768-DMN31D5UFO-7B
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 410mA (Ta)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 380mW (Ta)
Package / Case: 3-XFDFN
Supplier Device Package: X2-DFN0604-3
Gate Charge (Qg) (Max) @ Vgs: 0.38 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 22.6 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN31D5UFO-7BDMN31D5UFO7B;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-DMN31D5UFO-7BTR
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN31D5UFO-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN31D5UFO-7BTR-ND
Single FETs, MOSFETs 31-DMN31D5UFO-7BTR-ND
MOSFET BVDSS: 25V~30V X2-DFN0604

MOSFET BVDSS: 25V~30V X2-DFN0604

Buy Now Datasheet
Mosfet, N-Ch, 30V, 0.41A, X2-Dfn0604 Rohs Compliant Diodes Inc. - 12AJ7119 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.41A, X2-Dfn0604 Rohs Compliant Diodes Inc.
12AJ7119
Mosfet, N-Ch, 30V, 0.41A, X2-Dfn0604 Rohs Compliant Diodes Inc. 12AJ7119
MOSFET, N-CH, 30V, 0.41A, X2-DFN0604 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.41A, X2-DFN0604 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN31D5UFO-7B 1055768-DMN31D5UFO-7B 31-DMN31D5UFO-7BTR-ND 12AJ7119
Product Name 25V 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 30V, 0.41A, X2-Dfn0604 Rohs Compliant Diodes Inc.
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 380 milliwatts 380 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data