The DMN31D5UDW is a dual N-channel enhancement mode MOSFET in an SOT363 package, designed for high-efficiency power management in battery-operated systems and solid-state relays. It has a 30V drain-source voltage rating, with on-resistance of 1.5Ω at VGS=4.5V and 0.43A continuous drain current. The device features low gate threshold voltage, fast switching speed, and ESD protection. It is RoHS compliant, halogen and antimony free, and meets AEC-Q200 for automotive applications. The package measures 2.15mm x 2.10mm with a 0.65mm lead pitch and weighs approximately 0.006 grams. Thermal resistance is 290°C/W under standard PCB mounting conditions.
MOSFET 2N-CH 30V 0.43A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN31D5UDW-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |