Manufacturer: Diodes Incorporated
Win Source Part Number: 869001-DMN31D5UDJ-7
Series: *
Features: Mosfet Array
Package: Reel - TR
Family Name: DMN31
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
MOSFET 2N-CH 30V 0.22A SOT963 Product overview: DMN31D5UDJ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN31D5UDJ-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 0.22A SOT963
MOSFET 2N-CH 30V 0.22A SOT963
MOSFET 2N-CH 30V 0.22A SOT963
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 869001-DMN31D5UDJ-7 | 289-DMN31D5UDJ-7 | 31-DMN31D5UDJ-7DKR-ND | DMN31D5UDJ-7 | DMN31D5UDJ-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN31D5UDJ-7 | 30V 0.22A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | SOT-963 | ||
| Polarity | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts |