DIODES Incorporated FET, MOSFET Arrays DMN31D5UDA-7B

Description
MOSFET 2N-CH 0.4A 6DFN
Request a Quote Datasheet
Description
MOSFET 2N-CH 0.4A 6DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN31D5UDA-7BCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN31D5UDA-7BCT-ND
FET, MOSFET Arrays 31-DMN31D5UDA-7BCT-ND
MOSFET 2N-CH 0.4A 6DFN

MOSFET 2N-CH 0.4A 6DFN

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN31D5UDA-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN31D5UDA-7BDKR-ND
FET, MOSFET Arrays 31-DMN31D5UDA-7BDKR-ND
MOSFET 2N-CH 0.4A 6DFN

MOSFET 2N-CH 0.4A 6DFN

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN31D5UDA-7BTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN31D5UDA-7BTR-ND
FET, MOSFET Arrays 31-DMN31D5UDA-7BTR-ND
Mosfet Array 2 N-Channel (Dual) 400mA (Ta) Surface Mount X2-DFN0806-6

Mosfet Array 2 N-Channel (Dual) 400mA (Ta) Surface Mount X2-DFN0806-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN31D5UDA-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN31D5UDA-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN31D5UDA-7B
MOSFET 2N-CH 0.4A 6DFN

MOSFET 2N-CH 0.4A 6DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN31D5UDA-7BCT-ND DMN31D5UDA-7B DMN31D5UDA-7B
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor - QPD0007 - Qorvo
Specs
Transistor Technology / Material DC - 5 GHz, 20 Watt, 48 Volt, GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type DFN
View Details