DIODES Incorporated OEM Souring DMN3190LDWQ-7

Description
Category: OEM Souring Win Source Part Number: 1463489-DMN3190LDWQ- 7 Manufacturer: Diodes Incorporated
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1463489-DMN3190LDWQ- 7 Manufacturer: Diodes Incorporated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463489-DMN3190LDWQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463489-DMN3190LDWQ- 7 Manufacturer: Diodes Incorporated

Category: OEM Souring
Win Source Part Number: 1463489-DMN3190LDWQ-7
Manufacturer: Diodes Incorporated

Buy Now
FET, MOSFET Arrays - 31-DMN3190LDWQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN3190LDWQ-7TR-ND
FET, MOSFET Arrays 31-DMN3190LDWQ-7TR-ND
MOSFET 2N-CH 30V 1A SOT363

MOSFET 2N-CH 30V 1A SOT363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3190LDWQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3190LDWQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3190LDWQ-7
MOSFET 2N-CH 30V 1A SOT363

MOSFET 2N-CH 30V 1A SOT363

Supplier's Site
FET, MOSFET Arrays - DMN3190LDWQ-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN3190LDWQ-7
FET, MOSFET Arrays DMN3190LDWQ-7
MOSFET BVDSS: 25V~30V SOT363 T&R

MOSFET BVDSS: 25V~30V SOT363 T&R

Supplier's Site Datasheet
Dual Mosfet, N-Ch, 30V, 1A, Sot-363 Rohs Compliant Diodes Inc. - 12AJ7120 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 30V, 1A, Sot-363 Rohs Compliant Diodes Inc.
12AJ7120
Dual Mosfet, N-Ch, 30V, 1A, Sot-363 Rohs Compliant Diodes Inc. 12AJ7120
DUAL MOSFET, N-CH, 30V, 1A, SOT-363 ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 30V, 1A, SOT-363 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1463489-DMN3190LDWQ-7 31-DMN3190LDWQ-7TR-ND DMN3190LDWQ-7 DMN3190LDWQ-7 12AJ7120
Product Name OEM Souring FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Dual Mosfet, N-Ch, 30V, 1A, Sot-363 Rohs Compliant Diodes Inc.
Package Type SOT3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR)
Polarity N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details