DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3190LDW-7 DMN3190LDW-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033764-DMN3190LDW-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 320mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 2nC @ 10V Max Input Capacitance: 87pF @ 20V Maximum Rds On at Id,Vgs: 190 mOhm @ 1.3A, 10V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033764-DMN3190LDW-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 320mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 2nC @ 10V Max Input Capacitance: 87pF @ 20V Maximum Rds On at Id,Vgs: 190 mOhm @ 1.3A, 10V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3190LDW-7 - 1033764-DMN3190LDW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3190LDW-7
1033764-DMN3190LDW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3190LDW-7 1033764-DMN3190LDW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033764-DMN3190LDW-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 320mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 2nC @ 10V Max Input Capacitance: 87pF @ 20V Maximum Rds On at Id,Vgs: 190 mOhm @ 1.3A, 10V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033764-DMN3190LDW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 320mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 2nC @ 10V
Max Input Capacitance: 87pF @ 20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 1.3A, 10V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - DMN3190LDW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN3190LDW-7DIDKR-ND
FET, MOSFET Arrays DMN3190LDW-7DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 1A 320mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 1A 320mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN3190LDW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN3190LDW-7DICT-ND
FET, MOSFET Arrays DMN3190LDW-7DICT-ND
Mosfet Array 2 N-Channel (Dual) 30V 1A 320mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 1A 320mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - DMN3190LDW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN3190LDW-7DITR-ND
FET, MOSFET Arrays DMN3190LDW-7DITR-ND
Mosfet Array 2 N-Channel (Dual) 30V 1A 320mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 1A 320mW Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
30V 1A MOSFET Transistor
289-DMN3190LDW-7
30V 1A MOSFET Transistor 289-DMN3190LDW-7
MOSFET 2N-CH 30V 1A SOT363 Product overview: DMN3190LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3190LDW-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 1A SOT363 Product overview: DMN3190LDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3190LDW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3190LDW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3190LDW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3190LDW-7
MOSFET 2N-CH 30V 1A SOT363

MOSFET 2N-CH 30V 1A SOT363

Supplier's Site
Mosfet, Dual N-Ch, 30V, 1A, Sot363; Transistor Polarity Diodes Inc. - 07AH3775 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 1A, Sot363; Transistor Polarity Diodes Inc.
07AH3775
Mosfet, Dual N-Ch, 30V, 1A, Sot363; Transistor Polarity Diodes Inc. 07AH3775
MOSFET, DUAL N-CH, 30V, 1A, SOT363; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1A; On Resistance Rds(on):0.122ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 1A, SOT363; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1A; On Resistance Rds(on):0.122ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, 1A, Sot363; Transistor Polarity Diodes Inc. - 07AH3776 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 1A, Sot363; Transistor Polarity Diodes Inc.
07AH3776
Mosfet, Dual N-Ch, 30V, 1A, Sot363; Transistor Polarity Diodes Inc. 07AH3776
MOSFET, DUAL N-CH, 30V, 1A, SOT363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.122ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 1A, SOT363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:1A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.122ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - DMN3190LDW-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN3190LDW-7
FET, MOSFET Arrays DMN3190LDW-7
MOSFET 2N-CH 30V 1A SOT363

MOSFET 2N-CH 30V 1A SOT363

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033764-DMN3190LDW-7 DMN3190LDW-7DIDKR-ND 289-DMN3190LDW-7 DMN3190LDW-7 07AH3775 DMN3190LDW-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3190LDW-7 FET, MOSFET Arrays 30V 1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 30V, 1A, Sot363; Transistor Polarity Diodes Inc. FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts
PD 320 milliwatts 400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-363 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) TO-3 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers