Manufacturer: Diodes Incorporated
Win Source Part Number: 014440-DMN3150LW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Family Name: DMN3150LW
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 28V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Input Capacitance: 305pF @ 5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 88 mOhm @ 1.6A, 4.5V
Alternative Parts (Cross-Reference): DMN3150LW;
Introduction Date: August 05, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
N-Channel 28V 1.6A (Ta) 350mW (Ta) Surface Mount SOT-323
N-Channel 28V 1.6A (Ta) 350mW (Ta) Surface Mount SOT-323
N-Channel 28V 1.6A (Ta) 350mW (Ta) Surface Mount SOT-323
MOSFET N-CH 28V 1.6A SOT323 Product overview: DMN3150LW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3150LW-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 28V 1.6A SOT323
MOSFET, N-CH, 28V, 1.6A, SOT-323 ROHS COMPLIANT: YES
MOSFET N-CH 28V 1.6A SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014440-DMN3150LW-7 | DMN3150LWDIDKR-ND | 278-DMN3150LW-7 | DMN3150LW-7 | DMN3150LW-7 | 28AK8568 | DMN3150LW-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3150LW-7 | Single FETs, MOSFETs | 28V 1.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 28V, 1.6A, Sot-323 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 28 volts | 28 volts | 28 volts | ||||
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 |