N-Channel 30V 270mA (Ta) 280mW (Ta) Surface Mount SOT-523
N-Channel 30V 270mA (Ta) 280mW (Ta) Surface Mount SOT-523
N-Channel 30V 270mA (Ta) 280mW (Ta) Surface Mount SOT-523
MOSFET N-CH 30V 270MA SOT523 Product overview: DMN313DLT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 270MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 270MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN313DLT-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033763-DMN313DLT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 270mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.5nC @ 4.5V
Max Input Capacitance: 36.3pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 270MA SOT523
MOSFET FET BVDSS 25V 30V N-Ch Enh Mode 0.5nc
30V 270mA 2Ω@4V,10mA 280mW 1.5V@250uA N Channel SOT-523 MOSFETs ROHS
MOSFET, N-CH, 30V, 0.27A, SOT-523 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN313DLT-7DITR-ND | 278-DMN313DLT-7 | 1033763-DMN313DLT-7 | DMN313DLT-7 | DMN313DLT-7 | DMN313DLT-7 | 28AK8567 |
| Product Name | Single FETs, MOSFETs | 30V 270MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN313DLT-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, N-Ch, 30V, 0.27A, Sot-523 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| Package Type | SOT-523 | Tape & Reel (TR) | SOT3; SOT-523 | SOT-523 | TO-3 | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 520 milliwatts | 280 milliwatts | 280 milliwatts |