The DMN3135LVTQ-7 is a dual N-channel enhancement mode MOSFET in a TSOT26 package, designed for automotive applications requiring AEC-Q101 qualification. It has a drain-source voltage rating of 30V, with on-resistance of 60mΩ at VGS = 10V and 100mΩ at VGS = 4.5V. The device supports continuous drain currents of 3.5A at VGS = 10V and 2.8A at VGS = 4.5V, with a maximum pulsed drain current of 25A. It features low input capacitance (305pF), fast switching, and is RoHS compliant with a UL 94 V-0 flammability rating. The thermal resistance from junction to ambient is 109°C/W on a standard PCB. The part is a tape and reel packaged variant of the DMN3135LVTQ series, with identical electrical and thermal characteristics, supplied in 3000-piece reels.
MOSFET 2N-CH 30V 3.5A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3135LVTQ-7-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |