DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3135LVT-7 DMN3135LVT-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033762-DMN3135LVT-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN3135LVT Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Maximum Power Dissipation: 840mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.5A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 4.1nC @ 4.5V Max Input Capacitance: 305pF @ 15V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): Si3932DV; Si3932DV-T1-GE3; AP2626GY-HF-3TR; Introduction Date: November 23, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033762-DMN3135LVT-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN3135LVT Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Maximum Power Dissipation: 840mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.5A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 4.1nC @ 4.5V Max Input Capacitance: 305pF @ 15V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): Si3932DV; Si3932DV-T1-GE3; AP2626GY-HF-3TR; Introduction Date: November 23, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3135LVT-7 - 1033762-DMN3135LVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3135LVT-7
1033762-DMN3135LVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3135LVT-7 1033762-DMN3135LVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033762-DMN3135LVT-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: DMN3135LVT Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TSOT-26 Maximum Power Dissipation: 840mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.5A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 4.1nC @ 4.5V Max Input Capacitance: 305pF @ 15V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): Si3932DV; Si3932DV-T1-GE3; AP2626GY-HF-3TR; Introduction Date: November 23, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033762-DMN3135LVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN3135LVT
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-26
Maximum Power Dissipation: 840mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 4.1nC @ 4.5V
Max Input Capacitance: 305pF @ 15V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.1A, 10V
Alternative Parts (Cross-Reference): Si3932DV; Si3932DV-T1-GE3; AP2626GY-HF-3TR;
Introduction Date: November 23, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - DMN3135LVT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN3135LVT-7DICT-ND
FET, MOSFET Arrays DMN3135LVT-7DICT-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 840mW Surface Mount TSOT-23

Mosfet Array 2 N-Channel (Dual) 30V 3.5A 840mW Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - DMN3135LVT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN3135LVT-7DIDKR-ND
FET, MOSFET Arrays DMN3135LVT-7DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 840mW Surface Mount TSOT-23

Mosfet Array 2 N-Channel (Dual) 30V 3.5A 840mW Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - DMN3135LVT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN3135LVT-7DITR-ND
FET, MOSFET Arrays DMN3135LVT-7DITR-ND
Mosfet Array 2 N-Channel (Dual) 30V 3.5A 840mW Surface Mount TSOT-23

Mosfet Array 2 N-Channel (Dual) 30V 3.5A 840mW Surface Mount TSOT-23

Buy Now Datasheet
Singapore, Singapore
30V 3.5A MOSFET Transistor
289-DMN3135LVT-7
30V 3.5A MOSFET Transistor 289-DMN3135LVT-7
MOSFET 2N-CH 30V 3.5A TSOT26 Product overview: DMN3135LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3135LVT-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 3.5A TSOT26 Product overview: DMN3135LVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN3135LVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 2N-CH 30V 3.5A TSOT26 - 233-DMN3135LVT-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 30V 3.5A TSOT26
233-DMN3135LVT-7
MOSFET 2N-CH 30V 3.5A TSOT26 233-DMN3135LVT-7
MOSFET 2N-CH 30V 3.5A TSOT26

MOSFET 2N-CH 30V 3.5A TSOT26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40 1V-40V TSOT23 T&R 3K

MOSFET MOSFET BVDSS: 31V-40 1V-40V TSOT23 T&R 3K

Buy Now Datasheet
FET, MOSFET Arrays - DMN3135LVT-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN3135LVT-7
FET, MOSFET Arrays DMN3135LVT-7
MOSFET 2N-CH 30V 3.5A TSOT26

MOSFET 2N-CH 30V 3.5A TSOT26

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, 3.5A, Tsot26; Transistor Polarity Diodes Inc. - 07AH3772 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 3.5A, Tsot26; Transistor Polarity Diodes Inc.
07AH3772
Mosfet, Dual N-Ch, 30V, 3.5A, Tsot26; Transistor Polarity Diodes Inc. 07AH3772
MOSFET, DUAL N-CH, 30V, 3.5A, TSOT26; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; PowerRoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 3.5A, TSOT26; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, 3.5A, Tsot26; Transistor Polarity Diodes Inc. - 07AH3773 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 3.5A, Tsot26; Transistor Polarity Diodes Inc.
07AH3773
Mosfet, Dual N-Ch, 30V, 3.5A, Tsot26; Transistor Polarity Diodes Inc. 07AH3773
MOSFET, DUAL N-CH, 30V, 3.5A, TSOT26; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; PowerRoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 3.5A, TSOT26; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3135LVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3135LVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3135LVT-7
MOSFET 2N-CH 30V 3.5A TSOT26

MOSFET 2N-CH 30V 3.5A TSOT26

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN3135LVT-7
Triode/MOS Tube/Transistor >> MOSFETs DMN3135LVT-7
30V 3.5A 60mΩ@10V,3.1A 840mW 2.2V@250uA 2 N-Channel TSOT-23-6 MOSFETs ROHS

30V 3.5A 60mΩ@10V,3.1A 840mW 2.2V@250uA 2 N-Channel TSOT-23-6 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033762-DMN3135LVT-7 DMN3135LVT-7DICT-ND 289-DMN3135LVT-7 233-DMN3135LVT-7 DMN3135LVT-7 DMN3135LVT-7 07AH3772 DMN3135LVT-7 DMN3135LVT-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3135LVT-7 FET, MOSFET Arrays 30V 3.5A MOSFET Transistor MOSFET 2N-CH 30V 3.5A TSOT26 MOSFET FET, MOSFET Arrays Mosfet, Dual N-Ch, 30V, 3.5A, Tsot26; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts 30 volts
PD 840 milliwatts 1.27 milliwatts 840 milliwatts 840 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT26; TSOT-26 SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers