DIODES Incorporated 30V 3.2A MOSFET Transistor DMN3115UDM-7

Description
MOSFET N-CH 30V 3.2A SOT-26 Product overview: DMN3115UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3115UDM-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 3.2A SOT-26 Product overview: DMN3115UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3115UDM-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.2A MOSFET Transistor
278-DMN3115UDM-7
30V 3.2A MOSFET Transistor 278-DMN3115UDM-7
MOSFET N-CH 30V 3.2A SOT-26 Product overview: DMN3115UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3115UDM-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.2A SOT-26 Product overview: DMN3115UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3115UDM-7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3115UDM-7 - 014438-DMN3115UDM-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3115UDM-7
014438-DMN3115UDM-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3115UDM-7 014438-DMN3115UDM-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014438-DMN3115UDM-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 900mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 476pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 60 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014438-DMN3115UDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 476pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 60 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMN3115UDM-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3115UDM-7
Single FETs, MOSFETs DMN3115UDM-7
MOSFET N-CH 30V 3.2A SOT-26

MOSFET N-CH 30V 3.2A SOT-26

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 3.2A, Sot-26 Rohs Compliant Diodes Inc. - 28AK8566 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.2A, Sot-26 Rohs Compliant Diodes Inc.
28AK8566
Mosfet, N-Ch, 30V, 3.2A, Sot-26 Rohs Compliant Diodes Inc. 28AK8566
MOSFET, N-CH, 30V, 3.2A, SOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 3.2A, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3115UDM-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3115UDM-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3115UDM-7
MOSFET N-CH 30V 3.2A SOT-26

MOSFET N-CH 30V 3.2A SOT-26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 900mW 30Vdss

MOSFET 900mW 30Vdss

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN3115UDM-7 014438-DMN3115UDM-7 DMN3115UDM-7 28AK8566 DMN3115UDM-7 DMN3115UDM-7
Product Name 30V 3.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3115UDM-7 Single FETs, MOSFETs Mosfet, N-Ch, 30V, 3.2A, Sot-26 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 900 milliwatts 900 milliwatts 900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; SOT26; SOT-26 SOT23; SOT26; SOT-23-6 TO-3; SOT26 SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120040K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers