DIODES Incorporated 30V 3.2A MOSFET Transistor DMN3110LCP3-7

Description
MOSFET N-CH 30V 3.2A 3DFN Product overview: DMN3110LCP3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3110LCP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 3.2A 3DFN Product overview: DMN3110LCP3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3110LCP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.2A MOSFET Transistor
278-DMN3110LCP3-7
30V 3.2A MOSFET Transistor 278-DMN3110LCP3-7
MOSFET N-CH 30V 3.2A 3DFN Product overview: DMN3110LCP3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3110LCP3-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.2A 3DFN Product overview: DMN3110LCP3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3110LCP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMN3110LCP3-7 - 805268-DMN3110LCP3-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN3110LCP3-7
805268-DMN3110LCP3-7
FETs - Single - DMN3110LCP3-7 805268-DMN3110LCP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 805268-DMN3110LCP3-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: X2-DFN1006-3 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 8V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 1.38W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 Rds On (Maximum) at Id, Vgs: 69mOhm at 500mA, 8V Gate Charge (Qg) (Maximum) at Vgs: 1.52nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 150pF at 15V Current - Continuous Drain (Id) at 25°C: 3.2A Vgs(th) (Maximum) at Id: 1.1V at 250μA Maximum Vgs: 12V

Manufacturer: Diodes Incorporated
Win Source Part Number: 805268-DMN3110LCP3-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: X2-DFN1006-3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 8V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 1.38W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
Rds On (Maximum) at Id, Vgs: 69mOhm at 500mA, 8V
Gate Charge (Qg) (Maximum) at Vgs: 1.52nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 150pF at 15V
Current - Continuous Drain (Id) at 25°C: 3.2A
Vgs(th) (Maximum) at Id: 1.1V at 250μA
Maximum Vgs: 12V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3110LCP3-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3110LCP3-7
MOSFET N-CH 30V 3.2A 3DFN

MOSFET N-CH 30V 3.2A 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN3110LCP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3110LCP3-7
Single FETs, MOSFETs DMN3110LCP3-7
MOSFET N-CH 30V 3.2A 3DFN

MOSFET N-CH 30V 3.2A 3DFN

Supplier's Site
MOSFET N-CH 30V 3.2A X2DFN1006-3 - 233-DMN3110LCP3-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 3.2A X2DFN1006-3
233-DMN3110LCP3-7
MOSFET N-CH 30V 3.2A X2DFN1006-3 233-DMN3110LCP3-7
MOSFET N-CH 30V 3.2A X2DFN1006-3

MOSFET N-CH 30V 3.2A X2DFN1006-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN3110LCP3-7 805268-DMN3110LCP3-7 DMN3110LCP3-7 DMN3110LCP3-7 233-DMN3110LCP3-7 DMN3110LCP3-7
Product Name 30V 3.2A MOSFET Transistor FETs - Single - DMN3110LCP3-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 30V 3.2A X2DFN1006-3 MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
PD 1380 milliwatts 1380 milliwatts 1380 milliwatts 1380 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 3-XFDFN 3-XFDFN
Unlock Full Specs
to access all available technical data