Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GATE DRIVERS
DIODES INCORPORATED
DMN3110LCP3-7 -- MOSFET, N-CH, 30V, 3.2A, X2-DSN1006 ROHS COMPLIANT DIODES INC.
DIODES Incorporated
Mosfet, N-Ch, 30V, 3.2A, X2-Dsn1006 Rohs Compliant Diodes Inc.
DMN3110LCP3-7
Description
MOSFET, N-CH, 30V, 3.2A, X2-DSN1006 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
MOSFET, N-CH, 30V, 3.2A, X2-DSN1006 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.2A, X2-Dsn1006 Rohs Compliant Diodes Inc.
28AK8564
Mosfet, N-Ch, 30V, 3.2A, X2-Dsn1006 Rohs Compliant Diodes Inc.
28AK8564
MOSFET, N-CH, 30V, 3.2A, X2-DSN1006 ROHS COMPLIANT: YES
MOSFET, N-CH, 30V, 3.2A, X2-DSN1006 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Gate Drivers
Product Number
28AK8564
Product Name
Mosfet, N-Ch, 30V, 3.2A, X2-Dsn1006 Rohs Compliant Diodes Inc.
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
74141PC
Specs
Package Type
DIP; PDIP; PDIP16
Packing Method
Tube; Tube; Other
View Details
Allegro MicroSystems Inc.
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
UDN2982LWTR
Specs
Operating Temperature
-20 to 85 C (-4 to 185 F)
Package Type
SOIC
Packing Method
Tape Reel; Tape & Reel (TR); Other
View Details
2
suppliers
Infineon Technologies AG
Gate Drivers
2EDL8023G3CXTMA1
Specs
Driver Type
High-side; Low-side
Output Configuration
Noninverting
Output Current
5 amps
View Details
4
suppliers
Nexperia B.V.
LED Drivers
NCR401UX
Specs
Number of Outputs
1; 1
Output Configuration
Inverting
Output Voltage
38 volts
View Details