DIODES Incorporated MOSFET DMN30H4D1S-13

Description
MOSFET MOSFET BVDSS: 251V~500V SOT23 T&R 10K
Datasheet
Description
MOSFET MOSFET BVDSS: 251V~500V SOT23 T&R 10K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 251V~500V SOT23 T&R 10K

MOSFET MOSFET BVDSS: 251V~500V SOT23 T&R 10K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN30H4D1S-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN30H4D1S-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN30H4D1S-13
MOSFET N-CH 300V 430MA SOT23

MOSFET N-CH 300V 430MA SOT23

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN30H4D1S-13 DMN30H4D1S-13
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details