DIODES Incorporated 300V 550MA MOSFET Transistor DMN30H4D0LFDE-7

Description
MOSFET N-CH 300V 550MA 6UDFN Product overview: DMN30H4D0LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 550MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 550MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H4D0LFDE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 300V 550MA 6UDFN Product overview: DMN30H4D0LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 550MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 550MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H4D0LFDE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 550MA MOSFET Transistor
278-DMN30H4D0LFDE-7
300V 550MA MOSFET Transistor 278-DMN30H4D0LFDE-7
MOSFET N-CH 300V 550MA 6UDFN Product overview: DMN30H4D0LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 550MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 550MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H4D0LFDE-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 550MA 6UDFN Product overview: DMN30H4D0LFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 550MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 550MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H4D0LFDE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN30H4D0LFDE-7 - 1033760-DMN30H4D0LFDE-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN30H4D0LFDE-7
1033760-DMN30H4D0LFDE-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN30H4D0LFDE-7 1033760-DMN30H4D0LFDE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033760-DMN30H4D0LFD E-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 630mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2020-6 (Type E) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 550mA (Ta) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 7.6nC @ 10V Max Input Capacitance: 187.3pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 300mA, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033760-DMN30H4D0LFDE-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 630mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6 (Type E)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 550mA (Ta)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 7.6nC @ 10V
Max Input Capacitance: 187.3pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 Ohm @ 300mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMN30H4D0LFDE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN30H4D0LFDE-7DICT-ND
Single FETs, MOSFETs DMN30H4D0LFDE-7DICT-ND
N-Channel 300V 550mA (Ta) 630mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 300V 550mA (Ta) 630mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMN30H4D0LFDE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN30H4D0LFDE-7DIDKR-ND
Single FETs, MOSFETs DMN30H4D0LFDE-7DIDKR-ND
N-Channel 300V 550mA (Ta) 630mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 300V 550mA (Ta) 630mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMN30H4D0LFDE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN30H4D0LFDE-7DITR-ND
Single FETs, MOSFETs DMN30H4D0LFDE-7DITR-ND
N-Channel 300V 550mA (Ta) 630mW (Ta) Surface Mount U-DFN2020-6 (Type E)

N-Channel 300V 550mA (Ta) 630mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 300Vds 20Vgs FET

MOSFET N-Ch Enh Mode FET 300Vds 20Vgs FET

Buy Now Datasheet
Mosfet, N-Ch, 300V, 0.55A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3584 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 0.55A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3584
Mosfet, N-Ch, 300V, 0.55A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3584
MOSFET, N-CH, 300V, 0.55A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 300V, 0.55A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN30H4D0LFDE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN30H4D0LFDE-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN30H4D0LFDE-7
MOSFET N-CH 300V 550MA 6UDFN

MOSFET N-CH 300V 550MA 6UDFN

Supplier's Site
Single FETs, MOSFETs - DMN30H4D0LFDE-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN30H4D0LFDE-7
Single FETs, MOSFETs DMN30H4D0LFDE-7
MOSFET N-CH 300V 550MA 6UDFN

MOSFET N-CH 300V 550MA 6UDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN30H4D0LFDE-7 1033760-DMN30H4D0LFDE-7 DMN30H4D0LFDE-7DICT-ND DMN30H4D0LFDE-7 36AJ3584 DMN30H4D0LFDE-7 DMN30H4D0LFDE-7
Product Name 300V 550MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN30H4D0LFDE-7 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 300V, 0.55A, U-Dfn2020 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 300 volts 300 volts 300 volts
PD 1.98 milliwatts 630 milliwatts 630 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details