DIODES Incorporated 300V 250MA SOT23 MOSFET Transistor DMN30H4D0L-7

Description
MOSFET N-CH 300V 250MA SOT23 Product overview: DMN30H4D0L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 250MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H4D0L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 300V 250MA SOT23 Product overview: DMN30H4D0L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 250MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H4D0L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 250MA SOT23 MOSFET Transistor
278-DMN30H4D0L-7
300V 250MA SOT23 MOSFET Transistor 278-DMN30H4D0L-7
MOSFET N-CH 300V 250MA SOT23 Product overview: DMN30H4D0L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 250MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H4D0L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 250MA SOT23 Product overview: DMN30H4D0L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 250MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H4D0L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN30H4D0L-7 - 845105-DMN30H4D0L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN30H4D0L-7
845105-DMN30H4D0L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN30H4D0L-7 845105-DMN30H4D0L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 845105-DMN30H4D0L-7 Features: 300 V Package: Reel - TR Family Name: DMN30 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN30H4D0L-7DITR, DMN30H4D0L-7DICT, DMN30H4D0L-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 845105-DMN30H4D0L-7
Features: 300 V
Package: Reel - TR
Family Name: DMN30
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN30H4D0L-7DITR, DMN30H4D0L-7DICT, DMN30H4D0L-7DIDKR

Buy Now Datasheet
Single FETs, MOSFETs - DMN30H4D0L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN30H4D0L-7DIDKR-ND
Single FETs, MOSFETs DMN30H4D0L-7DIDKR-ND
N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN30H4D0L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN30H4D0L-7DICT-ND
Single FETs, MOSFETs DMN30H4D0L-7DICT-ND
N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN30H4D0L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN30H4D0L-7DITR-ND
Single FETs, MOSFETs DMN30H4D0L-7DITR-ND
N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN30H4D0L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN30H4D0L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN30H4D0L-7
MOSFET N-CH 300V 250MA SOT23

MOSFET N-CH 300V 250MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Enh FET 300V 20Vgs 0.25A 0.31W

MOSFET N-Ch Enh FET 300V 20Vgs 0.25A 0.31W

Buy Now Datasheet
Single FETs, MOSFETs - DMN30H4D0L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN30H4D0L-7
Single FETs, MOSFETs DMN30H4D0L-7
MOSFET N-CH 300V 250MA SOT23

MOSFET N-CH 300V 250MA SOT23

Supplier's Site Datasheet
Mosfet, N-Ch, 300V, 0.25A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8527 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 0.25A, Sot-23 Rohs Compliant Diodes Inc.
28AK8527
Mosfet, N-Ch, 300V, 0.25A, Sot-23 Rohs Compliant Diodes Inc. 28AK8527
MOSFET, N-CH, 300V, 0.25A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 300V, 0.25A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN30H4D0L-7 845105-DMN30H4D0L-7 DMN30H4D0L-7DIDKR-ND DMN30H4D0L-7 DMN30H4D0L-7 DMN30H4D0L-7 28AK8527
Product Name 300V 250MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN30H4D0L-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 300V, 0.25A, Sot-23 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 300 volts 300 volts
PD 310 milliwatts 310 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data