DIODES Incorporated Single FETs, MOSFETs DMN30H4D0L-13

Description
N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN30H4D0L-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN30H4D0L-13CT-ND
Single FETs, MOSFETs 31-DMN30H4D0L-13CT-ND
N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN30H4D0L-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN30H4D0L-13TR-ND
Single FETs, MOSFETs 31-DMN30H4D0L-13TR-ND
N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN30H4D0L-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN30H4D0L-13DKR-ND
Single FETs, MOSFETs 31-DMN30H4D0L-13DKR-ND
N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

N-Channel 300V 250mA (Ta) 310mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
300V 250MA SOT23 MOSFET Transistor
278-DMN30H4D0L-13
300V 250MA SOT23 MOSFET Transistor 278-DMN30H4D0L-13
MOSFET N-CH 300V 250MA SOT23 Product overview: DMN30H4D0L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 250MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H4D0L-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 250MA SOT23 Product overview: DMN30H4D0L-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 250MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H4D0L-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cables, Wires - Management - Heat Shrink Tubing -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
Cables, Wires - Management - Heat Shrink Tubing
Manufacturer: AMIS Category: Cables, Wires - Management - Heat Shrink Tubing Part Status: Obsolete Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Vgs (Max): +20V, -10V Power Dissipation (Max): 100W (Tc) Operating Temperature: -40°C ~ 85°C Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Cables, Wires - Management - Heat Shrink Tubing
Part Status: Obsolete
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Vgs (Max): +20V, -10V
Power Dissipation (Max): 100W (Tc)
Operating Temperature: -40°C ~ 85°C
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh FET 300V 20Vgs 0.25A 0.31W

MOSFET N-Ch Enh FET 300V 20Vgs 0.25A 0.31W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN30H4D0L-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN30H4D0L-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN30H4D0L-13
MOSFET N-CH 300V 250MA SOT23

MOSFET N-CH 300V 250MA SOT23

Supplier's Site
Single FETs, MOSFETs - DMN30H4D0L-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN30H4D0L-13
Single FETs, MOSFETs DMN30H4D0L-13
MOSFET N-CH 300V 250MA SOT23

MOSFET N-CH 300V 250MA SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN30H4D0L-13CT-ND 278-DMN30H4D0L-13 DMN30H4D0L-13 DMN30H4D0L-13 DMN30H4D0L-13
Product Name Single FETs, MOSFETs 300V 250MA SOT23 MOSFET Transistor Cables, Wires - Management - Heat Shrink Tubing MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 300 volts 300 volts
PD 630 milliwatts 100000 milliwatts 310 milliwatts
Unlock Full Specs
to access all available technical data