N-Channel 300V 210mA (Ta) 900mW (Ta) Surface Mount SOT-89-3
MOSFET N-CH 300V 210MA SOT89 Product overview: DMN30H14DLY-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 210MA, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 210MA, SOT89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN30H14DLY-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 300V 210MA SOT89
MOSFET 300V N-Ch Enh Mode 20Vgss 96pF 4nC
MOSFET N-CH 300V 210MA SOT89
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN30H14DLY-13DI-ND | 278-DMN30H14DLY-13 | DMN30H14DLY-13 | DMN30H14DLY-13 | DMN30H14DLY-13 |
| Product Name | Single FETs, MOSFETs | 300V 210MA SOT89 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | Surface Mount | SOT89; TO-243AA | |
| MOSFET Operating Mode | Enhancement | ||||
| PD | 2.2 milliwatts | 900 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |