The DMN3071LVT-7 is a dual 30V N-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It has a maximum continuous drain current of 4.0A at 25°C and an on-resistance of 50mΩ at VGS = 10V, or 90mΩ at VGS = 4.5V. The device features low input and output leakage, fast switching, and a rated total power dissipation of 0.7W on a minimum FR-4 PCB. It is RoHS 3 compliant, halogen and antimony free, and meets UL 94 V-0 flammability standards. The package is moisture sensitive level 1 per J-STD-020 and is supplied in 3000-unit tape and reel packaging.
MOSFET 2N-CH 30V 4A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3071LVT-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |