MOSFET N-CH 30V 3.4A 3DFN Product overview: DMN3071LFR4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3071LFR4-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 3.4A 3DFN
MOSFET N-CH 30V 3.4A 3DFN
N-Channel 30V 3.4A (Ta) 500mW Surface Mount X2-DFN1010-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 917153-DMN3071LFR4-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 3.4A (Ta) 500mW Surface Mount X2-DFN1010-3
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN3071
Categories: Discrete Semiconductor Products
Case / Package: X2-DFN1010-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 30V 3.4A 3DFN
MOSFET N-CH 30V 3.4A 3DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN3071LFR4-7 | 31-DMN3071LFR4-7DKR-ND | 917153-DMN3071LFR4-7 | DMN3071LFR4-7 | DMN3071LFR4-7 | DMN3071LFR4-7 |
| Product Name | 30V 3.4A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3071LFR4-7 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 1.1 milliwatts | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |