DIODES Incorporated 30V 4.2A MOSFET Transistor DMN3070SSN-7

Description
MOSFET N-CH 30V 4.2A SC59 Product overview: DMN3070SSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3070SSN-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4.2A SC59 Product overview: DMN3070SSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3070SSN-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4.2A MOSFET Transistor
278-DMN3070SSN-7
30V 4.2A MOSFET Transistor 278-DMN3070SSN-7
MOSFET N-CH 30V 4.2A SC59 Product overview: DMN3070SSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3070SSN-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4.2A SC59 Product overview: DMN3070SSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3070SSN-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN3070SSN-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3070SSN-7DIDKR-ND
Single FETs, MOSFETs DMN3070SSN-7DIDKR-ND
N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SC-59-3

N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3070SSN-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3070SSN-7DITR-ND
Single FETs, MOSFETs DMN3070SSN-7DITR-ND
N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SC-59-3

N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN3070SSN-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3070SSN-7DICT-ND
Single FETs, MOSFETs DMN3070SSN-7DICT-ND
N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SC-59-3

N-Channel 30V 4.2A (Ta) 780mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3070SSN-7 - 1033758-DMN3070SSN-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3070SSN-7
1033758-DMN3070SSN-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3070SSN-7 1033758-DMN3070SSN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033758-DMN3070SSN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 13.2nC @ 10V Max Input Capacitance: 697pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.2A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033758-DMN3070SSN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 780mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-59
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 13.2nC @ 10V
Max Input Capacitance: 697pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-CH MOSFET

MOSFET 30V N-CH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3070SSN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3070SSN-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3070SSN-7
MOSFET N-CH 30V 4.2A SC59

MOSFET N-CH 30V 4.2A SC59

Supplier's Site
Mosfet, N-Ch, 30V, 4.2A, Sc-59 Rohs Compliant Diodes Inc. - 28AK8561 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4.2A, Sc-59 Rohs Compliant Diodes Inc.
28AK8561
Mosfet, N-Ch, 30V, 4.2A, Sc-59 Rohs Compliant Diodes Inc. 28AK8561
MOSFET, N-CH, 30V, 4.2A, SC-59 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 4.2A, SC-59 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN3070SSN-7 DMN3070SSN-7DIDKR-ND 1033758-DMN3070SSN-7 DMN3070SSN-7 DMN3070SSN-7 28AK8561
Product Name 30V 4.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN3070SSN-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 4.2A, Sc-59 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 780 milliwatts 780 milliwatts
Unlock Full Specs
to access all available technical data