N-channel enhancement mode MOSFET in a TSOT26 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of 30 V, with on-resistance of 67 mΩ at VGS = 4.5 V and 3.6 A, and 98 mΩ at VGS = 2.5 V and 3.0 A. The device features an ESD-protected gate, low input/output leakage, and fast switching speed. It is RoHS compliant, halogen- and antimony-free, and meets AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V TSOT26 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3066LVT-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |