The DMN3066L-7 is an N-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power management applications such as load switching. It has a drain-source voltage rating of 30 V, a continuous drain current of 3.6 A at 25°C, and on-resistance values of 67 mΩ at VGS = 4.5 V, 70 mΩ at VGS = 4.0 V, and 98 mΩ at VGS = 2.5 V. The gate threshold voltage ranges from 0.5 V to 1.5 V. The device features an ESD-protected gate, is RoHS compliant, and has a thermal resistance of 154 °C/W when mounted on a standard FR-4 PCB with minimum pad layout. It operates over a junction temperature range of -55°C to +150°C and is supplied in a 3,000/tape-and-reel configuration.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3066L-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |