DIODES Incorporated Single FETs, MOSFETs DMN3065LW-13

Description
N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet
Description
N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN3065LW-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3065LW-13DIDKR-ND
Single FETs, MOSFETs DMN3065LW-13DIDKR-ND
N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN3065LW-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3065LW-13DICT-ND
Single FETs, MOSFETs DMN3065LW-13DICT-ND
N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - DMN3065LW-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN3065LW-13DITR-ND
Single FETs, MOSFETs DMN3065LW-13DITR-ND
N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

N-Channel 30V 4A (Ta) 770mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
30V 4A MOSFET Transistor
278-DMN3065LW-13
30V 4A MOSFET Transistor 278-DMN3065LW-13
MOSFET N-CH 30V 4A SOT323 Product overview: DMN3065LW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3065LW-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A SOT323 Product overview: DMN3065LW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3065LW-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1180848-DMN3065LW-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1180848-DMN3065LW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1180848-DMN3065LW-13
Win Source Part Number: 1180848-DMN3065LW-13 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Rds On (Max) @ Id, Vgs: 52mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 770mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 11.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 465 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN3065LW-13.; DMN3065LW13; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMN3065LW-13DICT,DMN 3065LW-13DIDKR,DMN30 65LW-13DITR Base Product Number: DMN3065 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1180848-DMN3065LW-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Rds On (Max) @ Id, Vgs: 52mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 770mW (Ta)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Gate Charge (Qg) (Max) @ Vgs: 11.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 465 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN3065LW-13.; DMN3065LW13;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: DMN3065LW-13DICT,DMN3065LW-13DIDKR,DMN3065LW-13DITR
Base Product Number: DMN3065
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN3065LW-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN3065LW-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN3065LW-13
MOSFET N-CH 30V 4A SOT323

MOSFET N-CH 30V 4A SOT323

Supplier's Site
Mosfet, N-Ch, 30V, 4A, Sot-323 Rohs Compliant Diodes Inc. - 28AK8560 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 4A, Sot-323 Rohs Compliant Diodes Inc.
28AK8560
Mosfet, N-Ch, 30V, 4A, Sot-323 Rohs Compliant Diodes Inc. 28AK8560
MOSFET, N-CH, 30V, 4A, SOT-323 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 4A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh Mode 12Vgss 465pF 5.5nC

MOSFET 30V N-Ch Enh Mode 12Vgss 465pF 5.5nC

Buy Now Datasheet
Single FETs, MOSFETs - DMN3065LW-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN3065LW-13
Single FETs, MOSFETs DMN3065LW-13
MOSFET N-CH 30V 4A SOT323

MOSFET N-CH 30V 4A SOT323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN3065LW-13DIDKR-ND 278-DMN3065LW-13 1180848-DMN3065LW-13 DMN3065LW-13 28AK8560 DMN3065LW-13 DMN3065LW-13
Product Name Single FETs, MOSFETs 30V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 4A, Sot-323 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 770 milliwatts 770 milliwatts 770 milliwatts
Unlock Full Specs
to access all available technical data