MOSFET BVDSS: 25V~30V SOT323 T&R
MOSFET BVDSS: 25V~30V SOT323 T&R Product overview: DMN3061SW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN3061SW-13 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 25V~30V SOT323 T&R
MOSFET BVDSS: 25V~30V SOT323 T&R
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMN3061SW-13TR-ND | 278-DMN3061SW-13 | DMN3061SW-13 | DMN3061SW-13 |
| Product Name | Single FETs, MOSFETs | 25V 30V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 |
| MOSFET Operating Mode | Enhancement | |||
| PD | 490 milliwatts | 490 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |