The DMN3061SQ-7 is an N-channel enhancement mode MOSFET in an SOT23 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP support. It features a drain-source voltage rating of 30 V, with on-resistance of 59 mΩ at VGS = 10 V and 98 mΩ at VGS = 4.5 V. The device supports a continuous drain current of 2.3 A at TA = 25°C and has a power dissipation of 0.77 W when mounted on a standard FR-4 PCB with minimum pad layout. Thermal resistance junction-to-ambient is 161 °C/W. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flame rating. Moisture sensitivity is Level 1 per J-STD-020, with terminals finish of matte tin annealed over copper leadframe. The part is supplied in tape and reel packaging with 3,000 units per reel.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3061SQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |