MOSFET BVDSS: 25V~30V SOT323 T&R
MOSFET BVDSS: 25V~30V SOT323 T&R
MOSFET BVDSS: 25V~30V SOT323 T&R
MOSFET, N-CH, 30V, 2.6A, SOT-323 ROHS COMPLIANT: YES
MOSFET BVDSS: 25V~30V SOT323 T&R
MOSFET BVDSS: 25V~30V SOT323 T&R
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN3060LWQ-7TR-ND | 12AJ7115 | DMN3060LWQ-7 | DMN3060LWQ-7 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 2.6A, Sot-323 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | Surface Mount | SOT323; SC-70, SOT-323 |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |