The DMN3060LQ-7 is an N-channel enhancement mode MOSFET in an SOT23 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It features a 30 V drain-source voltage rating, with on-resistance of 60 mΩ at VGS = 10 V and 100 mΩ at VGS = 4.5 V. The device supports a continuous drain current of 3.8 A at TA = +25°C and a pulsed drain current of 19 A. Thermal resistance is 96 °C/W when mounted on an FR-4 PCB with 2 oz copper and a 1-inch square copper pad. It operates from -55 °C to +150 °C, is fully RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability standards. Moisture sensitivity is Level 1 per J-STD-020. The part is supplied in tape and reel packaging with 3,000 units per reel.
MOSFET BVDSS: 25V~30V SOT23 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN3060LQ-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |